PCTEL, Inc. Antenna Unit MHB5802

Description
Designed for installations that lack a suitable ground plane, the MHB5802(S) antenna features a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.
Request a Quote Datasheet
Description
Designed for installations that lack a suitable ground plane, the MHB5802(S) antenna features a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MHB5802 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MHB5802
Antenna Unit MHB5802
Designed for installations that lack a suitable ground plane, the MHB5802(S) antenna features a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.

Designed for installations that lack a suitable ground plane, the MHB5802(S) antenna features a tapered loading coil jacket with chrome plated fittings and an optional heavy-duty stainless steel spring. The base loaded matching network supports the collinear or trilinear rod sections above without the need of a ground plane.

Supplier's Site Datasheet
RF Antennas - MHB5802 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MHB5802
RF Antennas MHB5802
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 1dBi, 2.4dBi Magnetic

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 1dBi, 2.4dBi Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MHB5802 MHB5802
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details