Taoglas RF Antennas MA412.A.BI.003

Description
829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount
Request a Quote Datasheet
Description
829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1432-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1432-ND
RF Antennas 931-1432-ND
829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount

829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount

Buy Now Datasheet
Multi-Band Antennas - 2836254 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2836254
Multi-Band Antennas 2836254
Storm MA412 2-in-1 Permanent Mount 4G/3G

Storm MA412 2-in-1 Permanent Mount 4G/3G

Supplier's Site
Antenna Unit - MA412.A.BI.003 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA412.A.BI.003
Antenna Unit MA412.A.BI.003
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 698-960Hz / 1710- 2170MHz 2490-2690MHz

Antennas 698-960Hz / 1710- 2170MHz 2490-2690MHz

Buy Now Datasheet
Combo Antenna, 3.3-3.6Ghz, 5.37Dbi; Antenna Type Taoglas - 72AC6120 - Newark, An Avnet Company
Chicago, IL, United States
Combo Antenna, 3.3-3.6Ghz, 5.37Dbi; Antenna Type Taoglas
72AC6120
Combo Antenna, 3.3-3.6Ghz, 5.37Dbi; Antenna Type Taoglas 72AC6120
COMBO ANTENNA, 3.3-3.6GHZ, 5.37DBI; Antenna Type:Combo; Frequency Min:3.3GHz; Frequency Max:3.6GHz; Antenna Mounting:Screw; Gain:5.37dBi; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

COMBO ANTENNA, 3.3-3.6GHZ, 5.37DBI; Antenna Type:Combo; Frequency Min:3.3GHz; Frequency Max:3.6GHz; Antenna Mounting:Screw; Gain:5.37dBi; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear; Product RoHS Compliant: Yes

Supplier's Site
RF Antennas - MA412.A.BI.003 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA412.A.BI.003
RF Antennas MA412.A.BI.003
829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount

829MHz, 1.94GHz, 2.5GHz, 3.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz SMA Male Panel Mount

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 931-1432-ND 2836254 MA412.A.BI.003 MA412.A.BI.003 72AC6120 MA412.A.BI.003
Product Name RF Antennas Multi-Band Antennas Antenna Unit Antennas Combo Antenna, 3.3-3.6Ghz, 5.37Dbi; Antenna Type Taoglas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE Multi-band LTE
Primary Frequency Range 829.0 to 3500.0 MHz 698.0 to ? MHz 698.0 to 3600.0 MHz 3300.0 to 3600.0 MHz
VSWR 3.5 :1 3.5 :1 3.5 :1
Technology Type Dome External Dome
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers