The Taoglas GuardianX MA9909 is a low profile heavy duty, fully IP67 rated waterproof, adhesive external combination antenna. It combines 9 antenna elements into one enclosure, 1 GPS/GLONASS/Galileo,
752MHz, 859MHz, 920MHz, 1.592GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz 1.2dBi, 1.4dBi, 1.72dBi, -4.51dBi, 2.8dBi, 2.75dBi, 2.97dBi SMA Male Adhesive
752MHz, 859MHz, 920MHz, 1.592GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.59GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz 1.2dBi, 1.4dBi, 1.72dBi, -4.51dBi, 2.8dBi, 2.75dBi, 2.97dBi SMA Male Adhesive
Antennas GPS/GLONASS 8*LTE MIMO
COMBO ANTENNA, 2.49-2.69GHZ, 3.27DBI; Antenna Type:Combo; Frequency Min:2.49GHz; Frequency Max:2.69GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:3.27dBi; VSWR:-; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Vertica
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA9909.A.002 | 931-1550-ND | MA9909.A.002 | MA9909.A.002 | 81AC5194 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Combo Antenna, 2.49-2.69Ghz, 3.27Dbi; Antenna Type Taoglas |
| Polarization | Linear; Right Hand Circular | Vertical | |||
| Primary Frequency Range | 617.0 to 5925.0 MHz | 752.0 to 2590.0 MHz | 2490.0 to 2690.0 MHz | ||
| Gain | 2.64 dB | -4.51 to 2.97 dB | 3.27 dB | ||
| VSWR | 2 :1 | 2 :1 |