Mobix Labs, Inc. Antenna Unit MCA120

Description
The MCA120 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E, Bluetooth, LTE, 5G, and ZigBee applications. Its wide operating frequency range starts at 1.427 MHz and includes the new Wi-Fi band up to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage which makes this product an ideal surface mount solution for multi-band devices. The high total efficiency of the MCA120 extends battery life as it utilizes less power to cover the same range. Since its wide frequency range covers multiple standards, the MCA120 eliminates the need for multiple antennas. With its small form factor and low profile, the MCA120 is the ideal cost-efficient chip antenna for the design of a large selection of end products in various frequency bands.
Request a Quote Datasheet
Description
The MCA120 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E, Bluetooth, LTE, 5G, and ZigBee applications. Its wide operating frequency range starts at 1.427 MHz and includes the new Wi-Fi band up to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage which makes this product an ideal surface mount solution for multi-band devices. The high total efficiency of the MCA120 extends battery life as it utilizes less power to cover the same range. Since its wide frequency range covers multiple standards, the MCA120 eliminates the need for multiple antennas. With its small form factor and low profile, the MCA120 is the ideal cost-efficient chip antenna for the design of a large selection of end products in various frequency bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MCA120
Antenna Unit MCA120
The MCA120 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E, Bluetooth, LTE, 5G, and ZigBee applications. Its wide operating frequency range starts at 1.427 MHz and includes the new Wi-Fi band up to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage which makes this product an ideal surface mount solution for multi-band devices. The high total efficiency of the MCA120 extends battery life as it utilizes less power to cover the same range. Since its wide frequency range covers multiple standards, the MCA120 eliminates the need for multiple antennas. With its small form factor and low profile, the MCA120 is the ideal cost-efficient chip antenna for the design of a large selection of end products in various frequency bands.

The MCA120 is an SMT antenna for 5GNR-FR1, Wi-Fi 6E, Bluetooth, LTE, 5G, and ZigBee applications. Its wide operating frequency range starts at 1.427 MHz and includes the new Wi-Fi band up to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage which makes this product an ideal surface mount solution for multi-band devices. The high total efficiency of the MCA120 extends battery life as it utilizes less power to cover the same range. Since its wide frequency range covers multiple standards, the MCA120 eliminates the need for multiple antennas. With its small form factor and low profile, the MCA120 is the ideal cost-efficient chip antenna for the design of a large selection of end products in various frequency bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCA120
Product Name Antenna Unit
Primary Frequency Range 1427.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Telemetry Antennas - 150312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Primary Frequency Range 960.0 MHz
View Details