PCTEL, Inc. Antenna Unit MBX450

Description
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.
Request a Quote Datasheet
Description
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MBX450 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MBX450
Antenna Unit MBX450
The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.

The MBX VHF/UHF antennas offer an economical choice for omnidirectional high gain applications. The 6061-T6 aluminum tubing and stainless steel hardware provides years of trouble free service.

Supplier's Site Datasheet
RF Antennas - MBX450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MBX450
RF Antennas MBX450
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 3dBi Bracket Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MBX450 MBX450
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1367700 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.5 dB
Connectors Sma
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details