750.5MHz, 859MHz, 920MHz, 1.574GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.45GHz, 2.59GHz, 3.45GHz, 5.375GHz 2G, 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.575GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 3.18dBi, 3.6dBi, 2.14dBi, 3dBi, 1.98dBi, 3.01dBi, 3.98dBi, 4.37dBi, 4.37dBi, 4.35dBi, 3.7dBi, 4.49dBi, 4.84dBi SMA Male Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas Guardian MA950.W 5in1 Adhesive Mount 2*LTE MIMO, 2*Wi-Fi MIMO, GNSS Antenna
750.5MHz, 859MHz, 920MHz, 1.574GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.3325GHz, 2.45GHz, 2.59GHz, 3.45GHz, 5.375GHz 2G, 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.559GHz ~ 1.575GHz, 1.597GHz ~ 1.607GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 4.9GHz ~ 5.85GHz 3.18dBi, 3.6dBi, 2.14dBi, 3dBi, 1.98dBi, 3.01dBi, 3.98dBi, 4.37dBi, 4.37dBi, 4.35dBi, 3.7dBi, 4.49dBi, 4.84dBi SMA Male Adhesive
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1577-ND | MA950.W.A.LBICG.005 | MA950.W.A.LBICG.005 | MA950.W.A.LBICG.005 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; 2G, 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | 2G, 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi | ||
| Primary Frequency Range | 750.5 to 5375.0 MHz | |||
| Gain | 1.98 to 4.84 dB | |||
| VSWR | 2 to 3 :1 |