Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, WCDMA, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz -1.54dBi, -0.53dBi, -0.53dBi, -1.07dBi, 3dBic, -0.1dBi, 0.72dBi, 0.89dBi, -2.4dBi, -1.59dBi SMA Male (2) Adhesive
700MHz, 800MHz, 850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 2.6GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, WCDMA, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz ~ 1.61GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz -1.54dBi, -0.53dBi, -0.53dBi, -1.07dBi, 3dBic, -0.1dBi, 0.72dBi, 0.89dBi, -2.4dBi, -1.59dBi SMA Male (2) Adhesive
Antennas GPS/GLO & 2G/3G/4G LTE RG174 SMA(M)
COMBO ANTENNA, 2.57-2.69GHZ, -1.59DBI; Antenna Type:Combo; Frequency Min:2.57GHz; Frequency Max:2.69GHz; Antenna Mounting:Adhesive; Gain:-1.59dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA220.LB.001 | 931-1314-ND | MA220.LB.001 | MA220.LB.001 | 72AC6110 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Combo Antenna, 2.57-2.69Ghz, -1.59Dbi; Antenna Type Taoglas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, WCDMA, Wi-Fi | DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, WCDMA, Wi-Fi | |||
| Primary Frequency Range | 700.0 to 2600.0 MHz | 2570.0 to 2690.0 MHz | |||
| Gain | -2.4 to 3 dB | -1.59 dB | |||
| VSWR | 1.92 :1 |