752MHz, 892MHz, 1.4725GHz, 1.575GHz, 1.605GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.495GHz, 3.4GHz Beidou, DCS, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.85GHz 4.14dBi, 2.76dBi, -2.77dBi, 2.14dBi, 2.24dBi, 2.54dBi, 3.74dBi, 4.28dBi, 4.75dBi, 3.03dBi, 4.06dBi RP-SMA Male (1), SMA Male (2) Adhesive
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
752MHz, 892MHz, 1.4725GHz, 1.575GHz, 1.605GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.495GHz, 3.4GHz Beidou, DCS, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, Wi-Fi Module RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.5GHz, 3.4GHz ~ 3.8GHz, 4.9GHz ~ 5.85GHz 4.14dBi, 2.76dBi, -2.77dBi, 2.14dBi, 2.24dBi, 2.54dBi, 3.74dBi, 4.28dBi, 4.75dBi, 3.03dBi, 4.06dBi RP-SMA Male (1), SMA Male (2) Adhesive
Antennas 4in1 Adhesive GNSS Antenna
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-MA244.LBIC.002-ND | MA244.LBIC.002 | MA244.LBIC.002 | MA244.LBIC.002 |
| Product Name | RF Antennas | Antenna Unit | RF Antennas | Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, DCS, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, Wi-Fi | Beidou, DCS, Galileo, GLONASS, GNSS, GPS, GSM, LTE, PCS, Wi-Fi | ||
| Primary Frequency Range | 752.0 to 3400.0 MHz | |||
| Gain | -2.77 to 4.75 dB | |||
| VSWR | 2 to 5.8 :1 |