PCTEL, Inc. Antenna Unit MC2400PTMSMA

Description
The MC series of antennas provide a low profile ceiling mount solution for indoor applications requiring maximum performance with minimum visibility. They include a Plenum rated pigtail that can be fitted with a wide variety of connector options. They can be easily mounted to drop ceiling tiles or to a solid ceiling surface where cable routing access is available.
Request a Quote Datasheet
Description
The MC series of antennas provide a low profile ceiling mount solution for indoor applications requiring maximum performance with minimum visibility. They include a Plenum rated pigtail that can be fitted with a wide variety of connector options. They can be easily mounted to drop ceiling tiles or to a solid ceiling surface where cable routing access is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MC2400PTMSMA - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MC2400PTMSMA
Antenna Unit MC2400PTMSMA
The MC series of antennas provide a low profile ceiling mount solution for indoor applications requiring maximum performance with minimum visibility. They include a Plenum rated pigtail that can be fitted with a wide variety of connector options. They can be easily mounted to drop ceiling tiles or to a solid ceiling surface where cable routing access is available.

The MC series of antennas provide a low profile ceiling mount solution for indoor applications requiring maximum performance with minimum visibility. They include a Plenum rated pigtail that can be fitted with a wide variety of connector options. They can be easily mounted to drop ceiling tiles or to a solid ceiling surface where cable routing access is available.

Supplier's Site Datasheet
Antenna - 223265971 - Radwell International
Willingboro, NJ, United States
Antenna
223265971
Antenna 223265971
DISCONTINUED BY MANUFACTURER, CEILING MOUNT OMNI-DIRECTIONAL ANTENNA, 12IN PIGTAIL WITH MALE SMA CONNECTOR, 2.4GHZ, 2.5DBI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CEILING MOUNT OMNI-DIRECTIONAL ANTENNA, 12IN PIGTAIL WITH MALE SMA CONNECTOR, 2.4GHZ, 2.5DBI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Richardson RFPD Radwell International
Product Category Antennas Antennas
Product Number MC2400PTMSMA 223265971
Product Name Antenna Unit Antenna
Pattern Type Omni directional
Polarization Linear; Vertical
Primary Frequency Range 2300.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers