PCTEL, Inc. Antenna Unit MLB3400

Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet
Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MLB3400 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MLB3400
Antenna Unit MLB3400
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MLB3400
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
Multi-Band Antennas - 1248708 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Form Factor / Mounting External
View Details