Taoglas Antenna Unit MA352.A.LBI.001

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. MA352.A.LBI.001 is a 3-in-1 low profile magnetic mount antenna designed for vehicle and outdoor applications. It features dual 5G/4G MIMO antennas operating across a frequency range of 600-6000 MHz, along with a GNSS antenna compatible with GPS, GLONASS, Galileo, and BeiDou systems. The antenna is housed in a rugged IP65 rated PC/ABS enclosure, ensuring durability in various environments. With dimensions of 247 x 144.3 x 47.8 mm and a height of only 48 mm, it offers discreet installation on metal surfaces using strong neodymium magnets. The antenna includes 3-meter cables with SMA male connectors for both LTE and GNSS applications. This product is suitable for advanced connectivity needs in automotive, multimedia, navigation, and telematics systems, making it a versatile choice for engineers seeking reliable antenna solutions.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. MA352.A.LBI.001 is a 3-in-1 low profile magnetic mount antenna designed for vehicle and outdoor applications. It features dual 5G/4G MIMO antennas operating across a frequency range of 600-6000 MHz, along with a GNSS antenna compatible with GPS, GLONASS, Galileo, and BeiDou systems. The antenna is housed in a rugged IP65 rated PC/ABS enclosure, ensuring durability in various environments. With dimensions of 247 x 144.3 x 47.8 mm and a height of only 48 mm, it offers discreet installation on metal surfaces using strong neodymium magnets. The antenna includes 3-meter cables with SMA male connectors for both LTE and GNSS applications. This product is suitable for advanced connectivity needs in automotive, multimedia, navigation, and telematics systems, making it a versatile choice for engineers seeking reliable antenna solutions.

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MA352.A.LBI.001 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA352.A.LBI.001
Antenna Unit MA352.A.LBI.001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - MA352.A.LBI.001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA352.A.LBI.001
RF Antennas MA352.A.LBI.001
657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 1.1dBi, 3.5dBi, 5dBi, 5.1dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 6.9dBi, 5.9dBi, 3.3dBi SMA Male (2) Magnetic

657.5MHz, 752MHz, 892MHz, 1.4725GHz, 1.561GHz, 1.575GHz, 1.602GHz, 1.955GHz, 2.495GHz, 3.75GHz, 5.5375GHz 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi Module RF Antenna 617MHz ~ 698MHz, 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.427GHz ~ 1.518GHz, 1.71GHz ~ 2.2GHz, 2.3GHz ~ 2.69GHz, 3.3GHz ~ 4.2GHz, 5.15GHz ~ 5.925GHz 1.1dBi, 3.5dBi, 5dBi, 5.1dBi, 1dBi, 1dBi, 1dBi, 6.6dBi, 6.9dBi, 5.9dBi, 3.3dBi SMA Male (2) Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MA352.A.LBI.001 MA352.A.LBI.001
Product Name Antenna Unit RF Antennas
Applications 3G, 4G, Beidou, Galileo, GLONASS, GNSS, GPS, LTE, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details