PCTEL, Inc. Antenna Unit MP24580809PTNF

Description
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.
Request a Quote Datasheet
Description
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MP24580809PTNF - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MP24580809PTNF
Antenna Unit MP24580809PTNF
These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.

These directional panel antennas are designed to cover PCS, 4.9 GHz Public Safety band, 2.4 GHz and 5.8 GHz ISM frequencies, obtaining maximum gain in an attractive, low-profile package. All models provide efficient and stable performance across their specified bands and can be mounted indoors or outdoors. Multi-band models covering public safety and 802.11a/b/g standards are available.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MP24580809PTNF
Product Name Antenna Unit
Polarization Linear; Horizontal; Vertical
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details