The Taoglas PCB Antenna, part number 72AC6253, operates within the 868-870 MHz frequency range, making it suitable for applications in the 868 MHz ISM band. It features a compact design with dimensions of 34mm x 7mm x 0.8mm for the PCB and 16mm x 6mm x 7mm for the foam attachment. The antenna is equipped with a 100mm IPEX 1.13mm diameter MHF connector and is designed for easy installation with a 3M adhesive backing. Electrical specifications include an efficiency of 50.46%, a return loss of less than -10 dB, and a voltage standing wave ratio (VSWR) of less than 2.0:1, with a 50-ohm impedance. The antenna exhibits horizontal polarization and an omni-directional radiation pattern. It is rated for operation in temperatures ranging from -40°C to +85°C, ensuring reliability in various environmental conditions. This antenna is particularly useful for projects requiring a low-profile solution with customizable cable lengths and connectors.
869MHz PCB Trace RF Antenna 868MHz ~ 870MHz U.FL (UMCC), IPEX MHF1 Adhesive
This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm mini coaxial cable with Ipex MHF (Hirose U.FL comp) connector.
RF ANT 869MHZ PCB TRACE IPEXI Product overview: PC81.07.0100A.DB from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 869MHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 869MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC81.07.0100A.DB
PCB ANTENNA, 868-870MHZ; Antenna Type:PCB; Frequency Min:868MHz; Frequency Max:870MHz; Antenna Mounting:Adhesive; Gain:-; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Horizon
869MHz PCB Trace RF Antenna 868MHz ~ 870MHz U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | Richardson RFPD | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1084-ND | PC81.07.0100A.DB | 2836410 | 875-PC81.07.0100A.DB | 72AC6253 | PC81.07.0100A.DB |
| Product Name | RF Antennas | Antenna Unit | Multi-Band Antennas | 869MHZ Rf Antenna | Pcb Antenna, 868-870Mhz; Antenna Type Taoglas | RF Antennas |
| Applications | RF Antennas | Multi-band | RF Testing | |||
| Primary Frequency Range | 869.0 MHz | 868.0 to 870.0 MHz | 868.0 to ? MHz | 868.0 to 870.0 MHz | ||
| VSWR | 2 :1 | 2 :1 | 2 :1 | |||
| Technology Type | PCB Trace | PCB | PCB Trace |