PCTEL, Inc. Antenna Unit MN9155

Description
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.
Request a Quote Datasheet
Description
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MN9155 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MN9155
Antenna Unit MN9155
The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.

The MAXRAD MN integrated connector antennas provide a simple and cost effective solution for the 900 MHz ISM band. Featuring an N male connector built into the base, The antennas mount easily to any N female bulkhead or panel mount connector. The MN antennas are available with a bright or black chrome finish rod that is removable from the base.

Supplier's Site Datasheet
RF Antennas - MN9155 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MN9155
RF Antennas MN9155
915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 5dBi N Type Male Magnetic

915MHz ISM Whip, Straight RF Antenna 902MHz ~ 928MHz 5dBi N Type Male Magnetic

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MN9155 MN9155
Product Name Antenna Unit RF Antennas
Polarization Linear; Vertical
Primary Frequency Range 902.0 to 928.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details