The Hercules MA510 MIMO antenna is low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use, transportation and remote monitoring applications. This unique omnidirectional antenna provide high efficiency and high isolation between antennas elements in a heavy-duty low profile compact structure, delivering powerful MIMO antenna technology for Wi-Fi 802.11n and emerging 802.11ac. The antenna screws down permanently onto a roof or metal panel and can be pole or wall-mounted. The two antenna elements are vertically polarized.
For industries such as remote monitoring, smart meter systems, construction equipment, public safety at only 29mm high, the Hercules MA510 MIMO antenna provides an unobtrusive, robust, rugged antenna that is durable even in extreme environments. The antenna housing is completely waterproof to IP67, and also to IP69K, which means it is waterproof against high pressure water jets used in industrial environments for cleaning.
2.4GHz, 5.3GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.8GHz ~ 5.8GHz 3.9dBi, 3dBi RP-SMA Male Panel Mount
2.4GHz, 5.3GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz, 4.8GHz ~ 5.8GHz 3.9dBi, 3dBi RP-SMA Male Panel Mount
Antennas Hercules MA510 2in1 2.4/5.8GHz 2xMIMO Permanent Mount, 1M RG-316
| Richardson RFPD | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA510.C.CG.005 | 784554 | 931-1271-ND | MA510.C.CG.005 | MA510.C.CG.005 |
| Product Name | Antenna Unit | WiFi Antennas | RF Antennas | RF Antennas | Antennas |
| Polarization | Linear | ||||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 to ? MHz | 2400.0 to 5300.0 MHz | ||
| Gain | 3.9 dB | 4.2 dB | 3 to 3.9 dB | ||
| VSWR | 2 :1 | 2 :1 |