Taoglas Antenna Unit OMB.410.B06F21

Description
410-423MHz 6dBi Omni Antenna,with N Type Female Connector, U-Bolt, 1500mm Length 70 x 55mm
Request a Quote Datasheet
Description
410-423MHz 6dBi Omni Antenna,with N Type Female Connector, U-Bolt, 1500mm Length 70 x 55mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - OMB.410.B06F21 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
OMB.410.B06F21
Antenna Unit OMB.410.B06F21
410-423MHz 6dBi Omni Antenna,with N Type Female Connector, U-Bolt, 1500mm Length 70 x 55mm

410-423MHz 6dBi Omni Antenna,with N Type Female Connector, U-Bolt, 1500mm Length 70 x 55mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number OMB.410.B06F21
Product Name Antenna Unit
Primary Frequency Range 410.0 to 423.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details