The Stream 3in1 MA.230 GPS/Glonass, LTE Cellular 2G/3G/4G and Wi-Fi 2.4/5GHz antenna is a low profile, heavy-duty, fully IP67 waterproof external M2M antenna for use by RF professionals in telematics, transportation and remote monitoring applications. The Stream 3in1 is unique in the market as it combines the highest possible efficiency and peak gain for GPS/Glonass, Wi-Fi dual-band 2.4/5GHz and all cellular bands in 2G/3G/4G in a low profile compact format for mounting via high quality first tier automotive approved 3M adhesive foam.
700MHz, 892MHz, 2GHz CDMA, GPS, GSM, LTE, UMTS, WLAN Flat Bar RF Antenna 700MHz, 824MHz ~ 960MHz, 1.85GHz ~ 2.17GHz 2.16dBi, 0.42dBi SMA Male Adhesive
| Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | MA230.LBC.002 | MA230.LBC.002 | MA230.LBC.002 |
| Product Name | Antenna Unit | Antennas | RF Antennas |
| Primary Frequency Range | 700.0 to 5000.0 MHz |