Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 6dBi N Type Female Bracket Mount
Antennas Barracuda 450MHz 6dBi Omni Antenna
460MHz CDMA, LTE Whip, Straight RF Antenna 450MHz ~ 470MHz 6dBi N Type Female Bracket Mount
DIPOLE ANTENNA, 450-470MHZ, 6DBI; Antenna Type:Dipole; Frequency Min:450MHz; Frequency Max:470MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:6dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | OMB.450.B06F21 | 931-1460-ND | OMB.450.B06F21 | OMB.450.B06F21 | 72AC6234 |
| Product Name | Antenna Unit | RF Antennas | Antennas | RF Antennas | Dipole Antenna, 450-470Mhz, 6Dbi; Antenna Type Taoglas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; CDMA, LTE | CDMA, LTE | |||
| Primary Frequency Range | 460.0 MHz | 450.0 to 470.0 MHz | |||
| Gain | 6 dB | 6 dB | |||
| VSWR | 1.5 :1 | 1.5 :1 |