The Spartan MA.600 antenna is a heavy-duty, fully IP67 waterproof external M2M antenna for use in telematics, transportation and remote monitoring applications.
The Spartan is unique in the market because it combines a 3 in 1 GPS/GLONASS, Cellular (2G and 3G) and Wi-Fi, heavy-duty antenna with high efficiency in a compact format. The antenna screws down permanently onto a roof or metal panel and can be pole or wall-mounted with a metal bracket.
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, GLONASS, GPS, GSM, HSPA, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, -0.2dBi, 2.9dBi, 3dBi, 5.1dBi, 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3) Panel Mount
Antennas 3in1 Screw Mnt GPS/GLON/Cell/Wi-Fi
COMBO ANTENNA, 5.4-5.9GHZ, 2.8DBI; Antenna Type:Combo; Frequency Min:5.4GHz; Frequency Max:5.9GHz; Antenna Mounting:Screw; Gain:2.8dBi; VSWR:1.6; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:Linear;
850MHz, 900MHz, 1.575GHz, 1.602GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.4GHz, 4.85GHz, 5.2GHz, 5.65GHz CDMA, GLONASS, GPS, GSM, HSPA, UMTS, Wi-Fi Dome RF Antenna 824MHz ~ 960MHz, 1.575GHz ~ 1.602GHz 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.5GHz, 4.7GHz ~ 5.9GHz 2.1dBi, -0.2dBi, 2.9dBi, 3dBi, 5.1dBi, 2.1dBi, 2.9dBi, 3.8dBi, 2.8dBi SMA Male (3) Panel Mount
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA600.A.ABC.006 | 931-1118-ND | MA600.A.ABC.006 | 72AC6126 | MA600.A.ABC.006 |
| Product Name | Antenna Unit | RF Antennas | Antennas | Combo Antenna, 5.4-5.9Ghz, 2.8Dbi; Antenna Type Taoglas | RF Antennas |
| Polarization | Linear | Linear | |||
| Primary Frequency Range | 824.0 to 5900.0 MHz | 850.0 to 5650.0 MHz | 5400.0 to 5900.0 MHz | ||
| Gain | 5.1 dB | -0.2000 to 5.1 dB | 2.8 dB | ||
| VSWR | 2 :1 | 1.6 to 2 :1 | 1.6 :1 |