Mobix Labs, Inc. Antenna Unit MCA110

Description
The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage and makes this product an effective surface mount solution for Wi-Fi 6E devices. The high total efficiency of the MCA110 extends battery life as it utilizes less power to cover the same range. With its small form factor and low profile, the MCA110 is the ideal cost-efficient chip antenna for the development of a large variety of Wi-Fi 6E end products.
Request a Quote Datasheet
Description
The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage and makes this product an effective surface mount solution for Wi-Fi 6E devices. The high total efficiency of the MCA110 extends battery life as it utilizes less power to cover the same range. With its small form factor and low profile, the MCA110 is the ideal cost-efficient chip antenna for the development of a large variety of Wi-Fi 6E end products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MCA110
Antenna Unit MCA110
The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage and makes this product an effective surface mount solution for Wi-Fi 6E devices. The high total efficiency of the MCA110 extends battery life as it utilizes less power to cover the same range. With its small form factor and low profile, the MCA110 is the ideal cost-efficient chip antenna for the development of a large variety of Wi-Fi 6E end products.

The MCA110 is an SMT antenna for Wi-Fi 6E applications. It covers the new Wi-Fi operating frequency band of 5.925 to 7.125 GHz. The antenna has an omni-directional radiation pattern that allows maximum coverage and makes this product an effective surface mount solution for Wi-Fi 6E devices. The high total efficiency of the MCA110 extends battery life as it utilizes less power to cover the same range. With its small form factor and low profile, the MCA110 is the ideal cost-efficient chip antenna for the development of a large variety of Wi-Fi 6E end products.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MCA110
Product Name Antenna Unit
Primary Frequency Range 5925.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers