PCTEL, Inc. Antenna Unit MLBDC4500S

Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet
Description
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MLBDC4500S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MLBDC4500S
Antenna Unit MLBDC4500S
The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

The MLB antennas are a popular choice for State Patrol, Land Management and serious CB applications. They provide superior performance for a variety of lowband applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MLBDC4500S
Product Name Antenna Unit
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 3619-AS-ANT3B-BUDSUR-L1L2L5-25SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details