PCTEL, Inc. Antenna Unit MFB19008A

Description
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.
Request a Quote Datasheet
Description
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB19008A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB19008A
Antenna Unit MFB19008A
The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.

The wireless broadband omnidirectional antennas are designed to provide maximum performance and reliability under the toughest weather conditions. The antennas feature a UV stable, vented radome that provides ultimate protection against weather elements. They can be mast or wall mounted.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MFB19008A
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 1850.0 to 1990.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Bilogical Antenna - Model SAS-521-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers