PCTEL, Inc. Antenna Unit MEXE902RPSM

Description
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.
Request a Quote Datasheet
Description
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MEXE902RPSM - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MEXE902RPSM
Antenna Unit MEXE902RPSM
These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.

These portable rubber duck antennas are designed to cover multiple data frequencies, including 902-928 MHz ISM, 2400-2483.5 MHz and 5725-5825 MHz WiFi. Their rugged, flexible design makes them suitable for use in a wide variety of applications, including office LAN environments, factory floors, remote telemetry and other harsh environments.

Supplier's Site Datasheet
RF Antennas - MEXE902RPSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MEXE902RPSM
RF Antennas MEXE902RPSM
931MHz Wi-Fi Whip, Straight RF Antenna 902MHz ~ 960MHz 2dBi RP-SMA Male Connector Mount

931MHz Wi-Fi Whip, Straight RF Antenna 902MHz ~ 960MHz 2dBi RP-SMA Male Connector Mount

Buy Now

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MEXE902RPSM MEXE902RPSM
Product Name Antenna Unit RF Antennas
Polarization Linear; Vertical
Primary Frequency Range 902.0 to 960.0 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers