PCTEL, Inc. Antenna Unit MFBW7463

Description
This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting.
Request a Quote Datasheet
Description
This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFBW7463 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFBW7463
Antenna Unit MFBW7463
This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting.

This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting.

Supplier's Site Datasheet
RF Antennas - MFBW7463 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFBW7463
RF Antennas MFBW7463
807.5MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 746MHz ~ 869MHz 3dB N Type Female Pole Mount

807.5MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 746MHz ~ 869MHz 3dB N Type Female Pole Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFBW7463 MFBW7463
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 746.0 to 869.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details