Taoglas SMD 698MHz 2.69GHz 5W Rf Antenna PCS.06.A

Description
SMD 7-Band 698MHz-2.69GHz 5W RF Antenna, 50R, SMT Product overview: PCS.06.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698MHz, 2.69GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 698MHz, 2.69GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PCS.06.A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD 7-Band 698MHz-2.69GHz 5W RF Antenna, 50R, SMT Product overview: PCS.06.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698MHz, 2.69GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 698MHz, 2.69GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PCS.06.A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 698MHz 2.69GHz 5W Rf Antenna - 875-PCS.06.A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 698MHz 2.69GHz 5W Rf Antenna
875-PCS.06.A
SMD 698MHz 2.69GHz 5W Rf Antenna 875-PCS.06.A
SMD 7-Band 698MHz-2.69GHz 5W RF Antenna, 50R, SMT Product overview: PCS.06.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698MHz, 2.69GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 698MHz, 2.69GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PCS.06.A can be used for catalog matching and distributor lookup.

SMD 7-Band 698MHz-2.69GHz 5W RF Antenna, 50R, SMT Product overview: PCS.06.A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 698MHz, 2.69GHz, 5W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 698MHz, 2.69GHz, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PCS.06.A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antenna Unit - PCS.06.A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PCS.06.A
Antenna Unit PCS.06.A
The Havok PCS.06.A is a low profile SMT LTE/ cellular 4 G/3G/ 2 G embedded antenna designed for direct SMT mount on a device PCB. It provides high efficiency in a very s mall factor 42 x 10 x 3mm. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate packaged in tape and reel, it can be mounted via pick and place to reflow solder directly on the edge of the PCB board. This antenna is recommended to be used with longer ground plane lengths of 120mm or more to attain its highest rated efficiency

The Havok PCS.06.A is a low profile SMT LTE/ cellular 4 G/3G/ 2 G embedded antenna designed for direct SMT mount on a device PCB. It provides high efficiency in a very s mall factor 42 x 10 x 3mm. If tuning is required it can be tuned for the device environment, while there is no need for new tooling. Its rectangular shape and very small size makes it very easy to integrate packaged in tape and reel, it can be mounted via pick and place to reflow solder directly on the edge of the PCB board. This antenna is recommended to be used with longer ground plane lengths of 120mm or more to attain its highest rated efficiency

Supplier's Site Datasheet
RF Antennas - 931-1296-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1296-1-ND
RF Antennas 931-1296-1-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1296-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1296-2-ND
RF Antennas 931-1296-2-ND
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-PCS.06.ADKR-ND - DigiKey
Thief River Falls, MN, United States
RF ANT 700MHZ/850MHZ CHIP SLD

RF ANT 700MHZ/850MHZ CHIP SLD

Buy Now Datasheet
Cellular/lte Antenna, 2.69Ghz, 3.72Dbi; Antenna Type Taoglas - 72AC6249 - Newark, An Avnet Company
Chicago, IL, United States
Cellular/lte Antenna, 2.69Ghz, 3.72Dbi; Antenna Type Taoglas
72AC6249
Cellular/lte Antenna, 2.69Ghz, 3.72Dbi; Antenna Type Taoglas 72AC6249
CELLULAR/LTE ANTENNA, 2.69GHZ, 3.72DBI; Antenna Type:Cellular / LTE; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:PCB; Gain:3.72dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; ProductRoHS Compliant: Yes

CELLULAR/LTE ANTENNA, 2.69GHZ, 3.72DBI; Antenna Type:Cellular / LTE; Frequency Min:2.5GHz; Frequency Max:2.69GHz; Antenna Mounting:PCB; Gain:3.72dBi; VSWR:-; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear; ProductRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas
PCS.06.A
Antennas PCS.06.A
Antennas Havok PCS.06 4G/3G/2G Low Profile SMD Antenna

Antennas Havok PCS.06 4G/3G/2G Low Profile SMD Antenna

Buy Now Datasheet
RF Antennas - PCS.06.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PCS.06.A
RF Antennas PCS.06.A
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA Chip RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz -0.21dBi, 0.77dBi, 0.61dBi, 3.05dBi, 2.92dBi, 3.17dBi, 3.72dBi Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 875-PCS.06.A PCS.06.A 931-1296-1-ND 72AC6249 PCS.06.A PCS.06.A
Product Name SMD 698MHz 2.69GHz 5W Rf Antenna Antenna Unit RF Antennas Cellular/lte Antenna, 2.69Ghz, 3.72Dbi; Antenna Type Taoglas Antennas RF Antennas
Applications RF Testing Cellular or PCS Terminal; Modem or Wireless Network; CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA CDMA, DCS, EDGE, GPRS, GSM, HSDPA, PCS, UMTS, WCDMA
Polarization Linear Linear
Primary Frequency Range 698.0 to 2690.0 MHz 700.0 to 2600.0 MHz 2500.0 to 2690.0 MHz
Gain 2.92 dB -0.2100 to 3.72 dB 3.72 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details