Taoglas Antenna Unit PA.740.A

Description
The Taoglas, Warrior X PA.740.A is a patent pending, high-efficiency, wideband SMD ceramic antenna,designed to cover worldwide LTE bands and FR1 5G NR bands for China (4800~4900MHz). It uses high gradecustom ceramic material and new design techniques to deliver the highest efficiencies on all bands whenmounted on the device’s main PCB. The PA.740 is backward compatible for global 3G/2G applications. ThePA.740 is delivered on tape and reel and mounted securely during the device PCB reflow process. The PA.740also operates with great efficiency on worldwide NB-IoT and CAT-M frequency bands.
Request a Quote Datasheet
Description
The Taoglas, Warrior X PA.740.A is a patent pending, high-efficiency, wideband SMD ceramic antenna,designed to cover worldwide LTE bands and FR1 5G NR bands for China (4800~4900MHz). It uses high gradecustom ceramic material and new design techniques to deliver the highest efficiencies on all bands whenmounted on the device’s main PCB. The PA.740 is backward compatible for global 3G/2G applications. ThePA.740 is delivered on tape and reel and mounted securely during the device PCB reflow process. The PA.740also operates with great efficiency on worldwide NB-IoT and CAT-M frequency bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
PA.740.A
Antenna Unit PA.740.A
The Taoglas, Warrior X PA.740.A is a patent pending, high-efficiency, wideband SMD ceramic antenna,designed to cover worldwide LTE bands and FR1 5G NR bands for China (4800~4900MHz). It uses high gradecustom ceramic material and new design techniques to deliver the highest efficiencies on all bands whenmounted on the device’s main PCB. The PA.740 is backward compatible for global 3G/2G applications. ThePA.740 is delivered on tape and reel and mounted securely during the device PCB reflow process. The PA.740also operates with great efficiency on worldwide NB-IoT and CAT-M frequency bands.

The Taoglas, Warrior X PA.740.A is a patent pending, high-efficiency, wideband SMD ceramic antenna,designed to cover worldwide LTE bands and FR1 5G NR bands for China (4800~4900MHz). It uses high gradecustom ceramic material and new design techniques to deliver the highest efficiencies on all bands whenmounted on the device’s main PCB. The PA.740 is backward compatible for global 3G/2G applications. ThePA.740 is delivered on tape and reel and mounted securely during the device PCB reflow process. The PA.740also operates with great efficiency on worldwide NB-IoT and CAT-M frequency bands.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number PA.740.A
Product Name Antenna Unit
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 5dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-9155R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 5 dB
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details