TE Connectivity Antenna Unit ODH24-9-WB

Description
2400-2500 MHZ HORIZONTALLY POLARIZED OMNI ANTENNA. The horizontally polarized omnidirectional antenna systems offered by Laird Technologies are constructed of aluminum and UV stable ASA. They feature integrated 50 ohm passive feeds that come standard with type N female connectors. Horizontally polarized antennas offer the user great rejection of interference if that interference is vertically polarized, as is the case in most WLAN systems. Also includes rugged mounting bracket.
Request a Quote Datasheet
Description
2400-2500 MHZ HORIZONTALLY POLARIZED OMNI ANTENNA. The horizontally polarized omnidirectional antenna systems offered by Laird Technologies are constructed of aluminum and UV stable ASA. They feature integrated 50 ohm passive feeds that come standard with type N female connectors. Horizontally polarized antennas offer the user great rejection of interference if that interference is vertically polarized, as is the case in most WLAN systems. Also includes rugged mounting bracket.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - ODH24-9-WB - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
ODH24-9-WB
Antenna Unit ODH24-9-WB
2400-2500 MHZ HORIZONTALLY POLARIZED OMNI ANTENNA. The horizontally polarized omnidirectional antenna systems offered by Laird Technologies are constructed of aluminum and UV stable ASA. They feature integrated 50 ohm passive feeds that come standard with type N female connectors. Horizontally polarized antennas offer the user great rejection of interference if that interference is vertically polarized, as is the case in most WLAN systems. Also includes rugged mounting bracket.

2400-2500 MHZ HORIZONTALLY POLARIZED OMNI ANTENNA. The horizontally polarized omnidirectional antenna systems offered by Laird Technologies are constructed of aluminum and UV stable ASA. They feature integrated 50 ohm passive feeds that come standard with type N female connectors. Horizontally polarized antennas offer the user great rejection of interference if that interference is vertically polarized, as is the case in most WLAN systems. Also includes rugged mounting bracket.

Supplier's Site Datasheet
RF Antennas - ODH24-9-WB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ODH24-9-WB
RF Antennas ODH24-9-WB
2.4GHz WiMax™, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

2.4GHz WiMax™, WLAN Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 9dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ODH24-9-WB ODH24-9-WB
Product Name Antenna Unit RF Antennas
Polarization Linear; Horizontal
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
2.4GHz 3dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-WI3R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers