Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
797MHz, 2.2GHz LTE Flat Bar RF Antenna 698MHz ~ 896MHz, 1.71GHz ~ 2.7GHz 5.87dBi SMA Male Adhesive
797MHz, 2.2GHz LTE Flat Bar RF Antenna 698MHz ~ 896MHz, 1.71GHz ~ 2.7GHz 5.87dBi SMA Male Adhesive
Antennas Genesis MA241 2-in-1 4G/3G/2G 2xMIMO 2M NFC-200, Adhesive Mount Antenna
COMBO ANTENNA, 3.41-3.49GHZ, 4.81DBI; Antenna Type:Combo; Frequency Min:3.41GHz; Frequency Max:3.49GHz; Antenna Mounting:Adhesive; Gain:4.81dBi; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarisation:-; Product RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA241.BI.001 | 931-1354-ND | MA241.BI.001 | MA241.BI.001 | 72AC6112 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas | Antennas | Combo Antenna, 3.41-3.49Ghz, 4.81Dbi; Antenna Type Taoglas |
| Primary Frequency Range | 698.0 to 3490.0 MHz | 797.0 to 2200.0 MHz | 3410.0 to 3490.0 MHz | ||
| Gain | 2.46 dB | 5.87 dB | 4.81 dB | ||
| VSWR | 3.5 :1 | 3.5 :1 | 3.5 :1 |