Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.5dBi, 1.6dBi RP-SMA Male Panel Mount
DOME ANTENNA, 5.15-5.85GHZ, 2.3DBI; Antenna Type:Dome; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Screw; Gain:2.3dBi; VSWR:3; Input Power:5W; Input Impedance:50ohm; Antenna Polarisation:Linear;
Antennas Ultima MA530 2in1 Permanent Mount 2.4/5.8GHz 2*MIMO, 1M RG-174
2.4GHz, 5.5GHz Bluetooth, WLAN, Zigbee™ Dome RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz 3.5dBi, 1.6dBi RP-SMA Male Panel Mount
| Richardson RFPD | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | MA530.A.CG.003 | 931-1321-ND | 72AC6125 | MA530.A.CG.003 | MA530.A.CG.003 |
| Product Name | Antenna Unit | RF Antennas | Dome Antenna, 5.15-5.85Ghz, 2.3Dbi; Antenna Type Taoglas | Antennas | RF Antennas |
| Applications | Modem or Wireless Network; Bluetooth, WLAN, Zigbee™ | Bluetooth, WLAN, Zigbee™ | |||
| Primary Frequency Range | 2400.0 to 5500.0 MHz | 5150.0 to 5850.0 MHz | |||
| Gain | 1.6 to 3.5 dB | 2.3 dB | |||
| VSWR | 3 :1 | 3 :1 |