Taoglas RF Antennas MA950.A.LBICG.005

Description
829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive
Request a Quote Datasheet
Description
829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1480-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1480-ND
RF Antennas 931-1480-ND
829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive

829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive

Buy Now Datasheet
Antenna Unit - MA950.A.LBICG.005 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA950.A.LBICG.005
Antenna Unit MA950.A.LBICG.005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - MA950.A.LBICG.005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive

829MHz, 1.575GHz, 1.94GHz, 2.4GHz, 2.59GHz, 3.45GHz, 5.8GHz Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Module RF Antenna 698MHz ~ 960MHz, 1.575GHz, 1.71GHz ~ 2.17GHz, 2.4GHz ~ 2.69GHz, 3.3GHz ~ 3.6GHz, 5.8GHz 28dB SMA Male Adhesive

Buy Now
Sheung Wan, Hong Kong
Antennas Low-Profile Housing

Antennas Low-Profile Housing

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1480-ND MA950.A.LBICG.005 MA950.A.LBICG.005 MA950.A.LBICG.005
Product Name RF Antennas Antenna Unit RF Antennas Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi Beidou, GLONASS, GPS, GNSS, GSM, LTE, UMTS, Wi-Fi
Primary Frequency Range 829.0 to 5800.0 MHz
Gain 28 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers