PCTEL, Inc. Antenna Unit MHB5800S

Description
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet
Description
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MHB5800S - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MHB5800S
Antenna Unit MHB5800S
The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

The 5/8 Wave antennas utilize the chrome coil design with the enhancement of a heavy duty tapered rod for maximum durability in tough environments.

Supplier's Site Datasheet
RF Antennas - MHB5800S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MHB5800S
RF Antennas MHB5800S
159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Base Mount

159MHz Whip, Straight RF Antenna 144MHz ~ 174MHz 3dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MHB5800S MHB5800S
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details