Taoglas Antenna Unit MAT.03A

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MAT.03A - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MAT.03A
Antenna Unit MAT.03A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Antennas - 931-1579-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1579-ND
RF Antennas 931-1579-ND
892MHz, 1.795GHz, 1.92GHz, 2.045GHz CDMA, GPRS, GPS, GSM, HSPA Ceramic Patch RF Antenna 824MHz ~ 960GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.48dBi, 2.13dBi, 2.54dBi, 2.25dBi SMA Female Adhesive

892MHz, 1.795GHz, 1.92GHz, 2.045GHz CDMA, GPRS, GPS, GSM, HSPA Ceramic Patch RF Antenna 824MHz ~ 960GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.48dBi, 2.13dBi, 2.54dBi, 2.25dBi SMA Female Adhesive

Buy Now Datasheet
RF Antennas - MAT.03A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MAT.03A
RF Antennas MAT.03A
892MHz, 1.795GHz, 1.92GHz, 2.045GHz CDMA, GPRS, GPS, GSM, HSPA Ceramic Patch RF Antenna 824MHz ~ 960GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.48dBi, 2.13dBi, 2.54dBi, 2.25dBi SMA Female Adhesive

892MHz, 1.795GHz, 1.92GHz, 2.045GHz CDMA, GPRS, GPS, GSM, HSPA Ceramic Patch RF Antenna 824MHz ~ 960GHz, 1.71GHz ~ 1.88GHz, 1.85GHz ~ 1.99GHz, 1.92GHz ~ 2.17GHz 0.48dBi, 2.13dBi, 2.54dBi, 2.25dBi SMA Female Adhesive

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number MAT.03A 931-1579-ND MAT.03A
Product Name Antenna Unit RF Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; CDMA, GPRS, GPS, GSM, HSPA CDMA, GPRS, GPS, GSM, HSPA
Primary Frequency Range 892.0 to 2045.0 MHz
Gain 0.4800 to 2.54 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195890-1 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, Cellular, Bluetooth
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
Telemetry Antennas - 1367704 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2 dB
Connectors Sma rp
View Details
Standard Gain Horn - ModelSAS-584 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details