PCTEL, Inc. Antenna Unit MUF8005

Description
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.
Request a Quote Datasheet
Description
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MUF8005 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MUF8005
Antenna Unit MUF8005
The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.

The antennas feature a heavy-duty low profile base with tapered loading coil jacket, chrome plated brass fittings and an optional heavy-duty stainless steel spring. Available with either an open coil rod or our ""quiet"" closed coil rod design.

Supplier's Site Datasheet
RF Antennas - MUF8005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MUF8005
RF Antennas MUF8005
836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dBi Base Mount

836MHz Whip, Straight RF Antenna 806MHz ~ 866MHz 5dBi Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MUF8005 MUF8005
Product Name Antenna Unit RF Antennas
Polarization Vertical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details