Maxtena Inc. Antenna Unit MEA-DSRC-01P

Description
The MEA-DSRC-01P is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. The back side of the antenna contains a foam adhesive for easy, reliable mounting. The antenna is waterproof and rated IPX7. It is available with an SMA, FAKRA or customer specified connector.
Request a Quote Datasheet
Description
The MEA-DSRC-01P is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. The back side of the antenna contains a foam adhesive for easy, reliable mounting. The antenna is waterproof and rated IPX7. It is available with an SMA, FAKRA or customer specified connector.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MEA-DSRC-01P
Antenna Unit MEA-DSRC-01P
The MEA-DSRC-01P is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. The back side of the antenna contains a foam adhesive for easy, reliable mounting. The antenna is waterproof and rated IPX7. It is available with an SMA, FAKRA or customer specified connector.

The MEA-DSRC-01P is a small, external mount DSRC antenna for 5850 - 5950 MHz. This DSRC (Dedicated Short Range Communications) antenna was designed for vehicle-to-vehicle communication for active safety control. The back side of the antenna contains a foam adhesive for easy, reliable mounting. The antenna is waterproof and rated IPX7. It is available with an SMA, FAKRA or customer specified connector.

Supplier's Site
Dsrc Antenna, 5.85-5.95Ghz, 5Dbi Rohs Compliant Maxtena - 83AH9964 - Newark, An Avnet Company
Chicago, IL, United States
Dsrc Antenna, 5.85-5.95Ghz, 5Dbi Rohs Compliant Maxtena
83AH9964
Dsrc Antenna, 5.85-5.95Ghz, 5Dbi Rohs Compliant Maxtena 83AH9964
DSRC ANTENNA, 5.85-5.95GHZ, 5DBI ROHS COMPLIANT: YES

DSRC ANTENNA, 5.85-5.95GHZ, 5DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number MEA-DSRC-01P 83AH9964
Product Name Antenna Unit Dsrc Antenna, 5.85-5.95Ghz, 5Dbi Rohs Compliant Maxtena
Primary Frequency Range 5850.0 to 5950.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 152402 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 4.9 dB
View Details