892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi MMCX Male Adhesive
The PC24 Internal PCB Antenna is a compact square Quad-band GSM antenna for incorporation in antennas and transceiver modules to be used worldwide. Omni-directional gain across all bands ensures constant reception and transmission. Cables and connectors a
892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi MMCX Male Adhesive
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 931-1048-ND | PC24.09.0100A | PC24.09.0100A |
| Product Name | RF Antennas | Antenna Unit | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM | GSM | |
| Primary Frequency Range | 892.0 to 1900.0 MHz | 824.0 to 1880.0 MHz | |
| Gain | 0.0 dB | 0.0 dB | |
| VSWR | 2 :1 | 2 :1 |