Taoglas RF Antennas OMB.433.B06F21

Description
433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount
Request a Quote Datasheet
Description
433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1458-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1458-ND
RF Antennas 931-1458-ND
433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

Buy Now Datasheet
Downers Grove, IL, United States
Antenna Unit
OMB.433.B06F21
Antenna Unit OMB.433.B06F21
The OMB.433.B06F21 is a 6dBi fiberglass omni-directional outdoor antenna, operating in 433 MHz ISM band. The antenna is designed for applications such as metering, industrial/environme ntal monitoring, remote asset monitoring and mesh network applications. The OMB.433 operates at 433MHz, one of the most widely used license free ISM bands, with a 6dBi peak gain. The omni-directional antenna radiates uniformly in the azimuth providing coverage over long distances. Coupled with a very low VSWR, this characteristic provides the best performance because the antenna gives maximum coverage range in the horizontal plane over 360 degrees, thus minimizing the amount of nodes needed for a mesh network. The UV resistant fiberglass housing enables the OMB antenna to be utilized in all kinds of harsh environments, making it more robust and safer than traditional whip antennas. It can be connected directly to the access point or telemetry unit, or can be mounted on wall or device surface via the N-type connector.

The OMB.433.B06F21 is a 6dBi fiberglass omni-directional outdoor antenna, operating in 433 MHz ISM band. The antenna is designed for applications such as metering, industrial/environmental monitoring, remote asset monitoring and mesh network applications.

The OMB.433 operates at 433MHz, one of the most widely used license free ISM bands, with a 6dBi peak gain. The omni-directional antenna radiates uniformly in the azimuth providing coverage over long distances. Coupled with a very low VSWR, this characteristic provides the best performance because the antenna gives maximum coverage range in the horizontal plane over 360 degrees, thus minimizing the amount of nodes needed for a mesh network.

The UV resistant fiberglass housing enables the OMB antenna to be utilized in all kinds of harsh environments, making it more robust and safer than traditional whip antennas. It can be connected directly to the access point or telemetry unit, or can be mounted on wall or device surface via the N-type connector.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Barracuda 433MHz 6dBi Omni Antenna

Antennas Barracuda 433MHz 6dBi Omni Antenna

Buy Now Datasheet
RF Antennas - OMB.433.B06F21 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
OMB.433.B06F21
RF Antennas OMB.433.B06F21
433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

433MHz ISM Whip, Straight RF Antenna 6dBi N Type Female Bracket Mount

Buy Now Datasheet
Dipole Antenna, 433Mhz, 6Dbi; Antenna Type Taoglas - 72AC6233 - Newark, An Avnet Company
Chicago, IL, United States
Dipole Antenna, 433Mhz, 6Dbi; Antenna Type Taoglas
72AC6233
Dipole Antenna, 433Mhz, 6Dbi; Antenna Type Taoglas 72AC6233
DIPOLE ANTENNA, 433MHZ, 6DBI; Antenna Type:Dipole; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:6dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertica l; Product RoHS Compliant: Yes

DIPOLE ANTENNA, 433MHZ, 6DBI; Antenna Type:Dipole; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:Pole (Mast) or Wall; Gain:6dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 931-1458-ND OMB.433.B06F21 OMB.433.B06F21 OMB.433.B06F21 72AC6233
Product Name RF Antennas Antenna Unit Antennas RF Antennas Dipole Antenna, 433Mhz, 6Dbi; Antenna Type Taoglas
Applications ISM ISM
Primary Frequency Range 433.0 MHz 433.0 MHz ? to 433.0 MHz
Gain 6 dB 6 dB 6 dB
VSWR 1.5 :1 1.5 :1 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details