PCTEL, Inc. Antenna Unit MFB1563

Description
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet
Description
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MFB1563 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MFB1563
Antenna Unit MFB1563
The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

The 144-174 MHz white fiberglass antenna series consists of base matched half wave antennas encapsulated in a heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and UPS shippable.

Supplier's Site Datasheet
RF Antennas - MFB1563 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MFB1563
RF Antennas MFB1563
159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 3dBd N Type Male Base Mount

159MHz Whip, Straight RF Antenna 156MHz ~ 162MHz 3dBd N Type Male Base Mount

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number MFB1563 MFB1563
Product Name Antenna Unit RF Antennas
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 156.0 to 162.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details