PCTEL, Inc. Antenna Unit MEFC49005HF

Description
The elevated feed mobile antennas are designed for installations requiring elevation of the antenna over surrounding objects that could prevent true omnidirectional coverage. They are ideal for public safety vehicles with overhead light bars that often obstruct the RF signal. They are designed to operate both on and off a ground plane without degradation in VSWR performance.
Request a Quote Datasheet
Description
The elevated feed mobile antennas are designed for installations requiring elevation of the antenna over surrounding objects that could prevent true omnidirectional coverage. They are ideal for public safety vehicles with overhead light bars that often obstruct the RF signal. They are designed to operate both on and off a ground plane without degradation in VSWR performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MEFC49005HF - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MEFC49005HF
Antenna Unit MEFC49005HF
The elevated feed mobile antennas are designed for installations requiring elevation of the antenna over surrounding objects that could prevent true omnidirectional coverage. They are ideal for public safety vehicles with overhead light bars that often obstruct the RF signal. They are designed to operate both on and off a ground plane without degradation in VSWR performance.

The elevated feed mobile antennas are designed for installations requiring elevation of the antenna over surrounding objects that could prevent true omnidirectional coverage. They are ideal for public safety vehicles with overhead light bars that often obstruct the RF signal. They are designed to operate both on and off a ground plane without degradation in VSWR performance.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Antennas
Product Number MEFC49005HF
Product Name Antenna Unit
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 4900.0 to 5000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details