Maxtena Inc. Antenna Unit MPA-184

Description
L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size and lightweight features make this GPS embedded antenna one of a kind in the market and perfect for various commercial and industrial applications. With a typical high efficiency of 80%, this antenna can operate in the most extreme and demanding applications giving maximum satellite reception and great accuracy. The interface connector is a through pin solution.
Request a Quote Datasheet
Description
L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size and lightweight features make this GPS embedded antenna one of a kind in the market and perfect for various commercial and industrial applications. With a typical high efficiency of 80%, this antenna can operate in the most extreme and demanding applications giving maximum satellite reception and great accuracy. The interface connector is a through pin solution.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - MPA-184 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MPA-184
Antenna Unit MPA-184
L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size and lightweight features make this GPS embedded antenna one of a kind in the market and perfect for various commercial and industrial applications. With a typical high efficiency of 80%, this antenna can operate in the most extreme and demanding applications giving maximum satellite reception and great accuracy. The interface connector is a through pin solution.

L1 Passive GPS Microstrip Antenna. This is a high-performance, very low profile antenna product designed for embedded applications, ideal for GPS handhelds, PDAs and tracking devices. The very compact size and lightweight features make this GPS embedded antenna one of a kind in the market and perfect for various commercial and industrial applications. With a typical high efficiency of 80%, this antenna can operate in the most extreme and demanding applications giving maximum satellite reception and great accuracy. The interface connector is a through pin solution.

Supplier's Site
L1 Passive GPS Microstrip Antenna, 1575.42 MHz - MPA-184 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
L1 Passive GPS Microstrip Antenna, 1575.42 MHz
MPA-184
L1 Passive GPS Microstrip Antenna, 1575.42 MHz MPA-184
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Karl Kruse GmbH & Co. KG
Product Category Antennas Antennas
Product Number MPA-184 MPA-184
Product Name Antenna Unit L1 Passive GPS Microstrip Antenna, 1575.42 MHz
Polarization Right Hand Circular
Primary Frequency Range 1567.4 to 1583.4 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers
Multi-Band Antennas - 1248680 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details