This product is ideal for 2.4GHz Bluetooth and 802.11a/b/g applications. The antenna has the omni-directional pattern required by mobile devices. The antenna is RoHS compliant. This SMD component is easy to integrate onto the main board of the device. It
2.4GHz Bluetooth, 802.11a/b/g Chip RF Antenna 2.4GHz ~ 2.5GHz -3.1dBi Solder Surface Mount
2.4GHz Bluetooth, 802.11a/b/g Chip RF Antenna 2.4GHz ~ 2.5GHz -3.1dBi Solder Surface Mount
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | PA.15 | 931-1079-2-ND | PA.15 |
| Product Name | Antenna Unit | RF Antennas | RF Antennas |
| Polarization | Linear | ||
| Primary Frequency Range | 2400.0 to 2500.0 MHz | 2400.0 MHz | |
| Gain | -3 dB | -3.1 dB | |
| Technology Type | Surface Mount | Chip |