The 340-512 MHz white fiberglass omnidirectional antennas series consists of base matched half wave antennas encapsulated in heavy duty fiberglass radomes with a thick walled aluminum mounting base for reliable long term use. All models are DC grounded and are UPS shippable.
465MHz ISM, LoRa, LPWAN Whip, Straight RF Antenna 460MHz ~ 470MHz N Type Male Pole Mount
| Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MFB4600 | MFB4600 |
| Product Name | Antenna Unit | RF Antennas |
| Pattern Type | Omni directional | |
| Primary Frequency Range | 460.0 to 470.0 MHz | |
| Gain | 0.0 dB |
Dual slant ±45°