Taoglas RF Antennas MA204.A.LB.002

Description
1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive
Request a Quote Datasheet
Description
1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 931-1251-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1251-ND
RF Antennas 931-1251-ND
1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive

1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive

Buy Now Datasheet
Antenna Unit - MA204.A.LB.002 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
MA204.A.LB.002
Antenna Unit MA204.A.LB.002
This is a 2in1 combination high performance GPS/GLONASS and Penta-band Cellular (GSM /CDMA/PCS/DCS/ / UMTS / GPRS / EDGE / HSPA) antenna to simplify AVL or Fleet management antenna systems worldwide. Its high quality low profile covert housing can be attached onto the glass or even out of sight under the dashboard. This combination of a high gain GPS/GLONASS antenna and a leading edge penta band cellular antenna is ideal for those applications that require durability, small size and covert installation, and reliable reception and transmission crossing through different mobile networks.

This is a 2in1 combination high performance GPS/GLONASS and Penta-band Cellular (GSM /CDMA/PCS/DCS/ / UMTS / GPRS / EDGE / HSPA) antenna to simplify AVL or Fleet management antenna systems worldwide. Its high quality low profile covert housing can be attached onto the glass or even out of sight under the dashboard. This combination of a high gain GPS/GLONASS antenna and a leading edge penta band cellular antenna is ideal for those applications that require durability, small size and covert installation, and reliable reception and transmission crossing through different mobile networks.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas Stingray MA204 2in1 GPS/GLONASS/GALILEO & 3G/2G Adhesive Mount Antenna, SMA(M)

Antennas Stingray MA204 2in1 GPS/GLONASS/GALILEO & 3G/2G Adhesive Mount Antenna, SMA(M)

Buy Now Datasheet
RF Antennas - MA204.A.LB.002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MA204.A.LB.002
RF Antennas MA204.A.LB.002
1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive

1.5GHz CDMA, GPS, GSM, UMTS Module RF Antenna 800MHz ~ 2.2GHz 28dB SMA Male Adhesive

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 931-1251-ND MA204.A.LB.002 MA204.A.LB.002 MA204.A.LB.002
Product Name RF Antennas Antenna Unit Antennas RF Antennas
Applications Cellular or PCS Terminal; GPS; CDMA, GPS, GSM, UMTS CDMA, GPS, GSM, UMTS
Primary Frequency Range 1500.0 MHz 800.0 to 2200.0 MHz
Gain 28 dB 28 dB
VSWR 2.5 to 3 :1 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details