892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -4.1dBi, 0.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC27.07.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC27.07.0100A can be used for catalog matching and distributor lookup.
This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm co-axial cable with Ipex MHFII (Hirose U.FL) connector.
RF ANTENNA, PCB, 1.99GHZ, I-PEX CONN ROHS COMPLIANT: YES
Antennas 2G/3G Cell 100MM 1.13 U.FL
892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz -4.1dBi, 0.6dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1049-ND | 875-PC27.07.0100A | PC27.07.0100A | 36AJ3953 | PC27.07.0100A | PC27.07.0100A |
| Product Name | RF Antennas | 892MHZ 1.9GHZ Rf Antenna | Antenna Unit | Rf Antenna, Pcb, 1.99Ghz, I-Pex Conn Rohs Compliant Taoglas | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM | RF Testing | GSM | |||
| Primary Frequency Range | 892.0 to 1900.0 MHz | 824.0 to 1990.0 MHz | ||||
| Gain | -4.1 to 0.6000 dB | 0.6000 dB | ||||
| Technology Type | Patch | PCB | Patch; Flat Patch |
Dual slant ±45°