The PC23 Internal PCB Antenna is a circular Quad-band GSM antenna for incorporation antennas and transceiver modules worldwide. Omni-directional high gain across all bands ensures constant reception and transmission.
RF ANT 892MHZ/1.9GHZ FLAT PATCH Product overview: PC23.09.0100A from Taoglas is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 892MHZ, 1.9GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 892MHZ, 1.9GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-PC23.09.0100A can be used for catalog matching and distributor lookup.
892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi MMCX Male Adhesive
Antennas 850/900/1800/1900MHz
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | PC23.09.0100A | 875-PC23.09.0100A | PC23.09.0100A | PC23.09.0100A |
| Product Name | Antenna Unit | 892MHZ 1.9GHZ Rf Antenna | RF Antennas | Antennas |
| Pattern Type | Omni directional | |||
| Polarization | Linear | |||
| Primary Frequency Range | 824.0 to 1880.0 MHz | |||
| Gain | 0.0 dB |