Taoglas Antenna Unit PC104.07.0165C

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PC104.07.0165C - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PC104.07.0165C
Antenna Unit PC104.07.0165C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas PC104 3G/2G FR4 PCB Antenna, 165mm 1.37

Antennas PC104 3G/2G FR4 PCB Antenna, 165mm 1.37

Buy Now Datasheet
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas - 37AJ0474 - Newark, An Avnet Company
Chicago, IL, United States
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas
37AJ0474
Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas 37AJ0474
RF ANTENNA, PCB, 2.17GHZ, ADHESIVE ROHS COMPLIANT: YES

RF ANTENNA, PCB, 2.17GHZ, ADHESIVE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas
Product Number PC104.07.0165C PC104.07.0165C 37AJ0474
Product Name Antenna Unit Antennas Rf Antenna, Pcb, 2.17Ghz, Adhesive Rohs Compliant Taoglas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2118439-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, ZigBee, WLAN, Wi-Fi
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
5 suppliers
Telemetry Antennas - 2675056 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details