892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi U.FL (UMCC), IPEX MHF1 Adhesive
Antennas 2G/3G PCB 1.13 U.FL 850/900/1800/1900MHz
The PC23 Internal PCB Antenna is a circular Quad-band GSM antenna for incorporation antennas and transceiver modules worldwide. Omni-directional high gain across all bands ensures constant reception and transmission.. Cables and connectors are fully customizable
Antennas 2G/3G PCB 1.13 U.FL 850/900/1800/1900MHz
892MHz, 1.9GHz GSM Flat Patch RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 0dBi U.FL (UMCC), IPEX MHF1 Adhesive
| DigiKey | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1045-ND | 875-PC23.07.0100A | PC23.07.0100A | PC23.07.0100A | PC23.07.0100A |
| Product Name | RF Antennas | 1900MHz Rf Antenna | Antenna Unit | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GSM | RF Testing | GSM | ||
| Primary Frequency Range | 892.0 to 1900.0 MHz | 824.0 to 1880.0 MHz | |||
| Gain | 0.0 dB | 0.0 dB | |||
| VSWR | 2 :1 | 2 :1 |