Maxtena Inc. Antenna Unit MEA-GNSS-LTE

Description
The MEA-GNSS-LTE is a 2 in 1 low profile antenna solution by Maxtena that combines GNSS and LTE antennas in one. Our low profile 2 in 1 solution is ideal for asset tracking, industrial and IoT applications. This antenna offers a ultra low profile rugged IP67 rated design with easy mounting and customizable cables and connector options. The small size make this antenna a desirable solution for covert installations.
Request a Quote Datasheet
Description
The MEA-GNSS-LTE is a 2 in 1 low profile antenna solution by Maxtena that combines GNSS and LTE antennas in one. Our low profile 2 in 1 solution is ideal for asset tracking, industrial and IoT applications. This antenna offers a ultra low profile rugged IP67 rated design with easy mounting and customizable cables and connector options. The small size make this antenna a desirable solution for covert installations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Antenna Unit
MEA-GNSS-LTE
Antenna Unit MEA-GNSS-LTE
The MEA-GNSS-LTE is a 2 in 1 low profile antenna solution by Maxtena that combines GNSS and LTE antennas in one. Our low profile 2 in 1 solution is ideal for asset tracking, industrial and IoT applications. This antenna offers a ultra low profile rugged IP67 rated design with easy mounting and customizable cables and connector options. The small size make this antenna a desirable solution for covert installations.

The MEA-GNSS-LTE is a 2 in 1 low profile antenna solution by Maxtena that combines GNSS and LTE antennas in one. Our low profile 2 in 1 solution is ideal for asset tracking, industrial and IoT applications. This antenna offers a ultra low profile rugged IP67 rated design with easy mounting and customizable cables and connector options. The small size make this antenna a desirable solution for covert installations.

Supplier's Site
Lte/gnss Antenna, 2.3-2.69Ghz, 2Dbi Rohs Compliant Maxtena - 83AH9967 - Newark, An Avnet Company
Chicago, IL, United States
Lte/gnss Antenna, 2.3-2.69Ghz, 2Dbi Rohs Compliant Maxtena
83AH9967
Lte/gnss Antenna, 2.3-2.69Ghz, 2Dbi Rohs Compliant Maxtena 83AH9967
LTE/GNSS ANTENNA, 2.3-2.69GHZ, 2DBI ROHS COMPLIANT: YES

LTE/GNSS ANTENNA, 2.3-2.69GHZ, 2DBI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Antennas Antennas
Product Number MEA-GNSS-LTE 83AH9967
Product Name Antenna Unit Lte/gnss Antenna, 2.3-2.69Ghz, 2Dbi Rohs Compliant Maxtena
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT213 - iant213 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 5875.0 MHz
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
Telemetry Antennas - 1853080 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 5800.0 MHz
Connectors Sma rp
View Details