829MHz, 1.94GHz, 2.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 8dBi SMA Male Panel Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Antennas Storm 3M LTE CFD200 SMA(M)
829MHz, 1.94GHz, 2.5GHz LTE Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.5GHz ~ 2.7GHz 8dBi SMA Male Panel Mount
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 931-1462-ND | MA413.A.B.002 | MA413.A.B.002 | MA413.A.B.002 |
| Product Name | RF Antennas | Antenna Unit | Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; LTE | LTE | ||
| Primary Frequency Range | 829.0 to 2500.0 MHz | |||
| Gain | 8 dB |