Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
750.5MHz, 859MHz, 920MHz, 1.575GHz, 1.602GHz, 1.795GHz, 1.92GHz, 2.045GHz, 2.45GHz, 2.59GHz, 5.375GHz DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi Ceramic Patch RF Antenna 698MHz ~ 960MHz, 1.574GHz ~ 1.607GHz, 1.615GHz ~ 1.626GHz, 1.71GHz ~ 2.17GHz, 2.49GHz ~ 2.69GHz, 4.9GHz ~ 5.85GHz 0.28dBi, 1.7dBi, 1.7dBi, 5.47dBi, 4.9dBi, 6.79dBi, 7.06dBi, 6.81dBi, 5.14dBi, 1.35dBi, 4.77dBi U.FL (UMCC), IPEX MHF1 Surface Mount
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | MAT.500B | 931-1581-ND |
| Product Name | Antenna Unit | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; GPS; DCS, GLONASS, GPS, GSM, LTE, PCS, UMTS, Wi-Fi | |
| Primary Frequency Range | 750.5 to 5375.0 MHz | |
| Gain | 0.2800 to 7.06 dB |
Vertical