Taoglas Antenna Unit PA.11

Description
A ceramic dielectric PIFA antenna offers smallest footprint, superior gain characteristics and improved isolation over traditional PCB based antennas. This antenna has been developed for the top left hand corner edge of the component side of the Board (bo
Request a Quote Datasheet
Description
A ceramic dielectric PIFA antenna offers smallest footprint, superior gain characteristics and improved isolation over traditional PCB based antennas. This antenna has been developed for the top left hand corner edge of the component side of the Board (bo
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Unit - PA.11 - Richardson RFPD
Downers Grove, IL, United States
Antenna Unit
PA.11
Antenna Unit PA.11
A ceramic dielectric PIFA antenna offers smallest footprint, superior gain characteristics and improved isolation over traditional PCB based antennas. This antenna has been developed for the top left hand corner edge of the component side of the Board (bo

A ceramic dielectric PIFA antenna offers smallest footprint, superior gain characteristics and improved isolation over traditional PCB based antennas. This antenna has been developed for the top left hand corner edge of the component side of the Board (bo

Supplier's Site Datasheet
RF Antennas - 931-1142-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1142-1-ND
RF Antennas 931-1142-1-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1142-6-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1142-6-ND
RF Antennas 931-1142-6-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 931-1142-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
931-1142-2-ND
RF Antennas 931-1142-2-ND
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - PA.11 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PA.11
RF Antennas PA.11
2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

2.4GHz Bluetooth, WLAN, Zigbee™ Chip RF Antenna 2.4GHz ~ 2.484GHz 1.5dBi Solder Surface Mount

Buy Now
Antenna, Bluetooth/wlan/zigbee, 2.442Ghz; Centre Frequency Taoglas - 72AC6239 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Bluetooth/wlan/zigbee, 2.442Ghz; Centre Frequency Taoglas
72AC6239
Antenna, Bluetooth/wlan/zigbee, 2.442Ghz; Centre Frequency Taoglas 72AC6239
ANTENNA, BLUETOOTH/WLAN/ZIGBE E, 2.442GHZ; Centre Frequency:2.442GHz; Antenna Case Size:10mm x 4mm x 3mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ANTENNA, BLUETOOTH/WLAN/ZIGBEE, 2.442GHZ; Centre Frequency:2.442GHz; Antenna Case Size:10mm x 4mm x 3mm; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas
Product Number PA.11 931-1142-1-ND PA.11 72AC6239
Product Name Antenna Unit RF Antennas RF Antennas Antenna, Bluetooth/wlan/zigbee, 2.442Ghz; Centre Frequency Taoglas
Polarization Linear
Primary Frequency Range 2400.0 to 2484.0 MHz 2400.0 MHz
Gain 1.5 dB 1.5 dB
VSWR 2 :1 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-5GPC-5L10CP35-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 5 dB
View Details
Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details